CMOS Quad TRI-STATE Differential Line Driver 16-SOIC -40 to 85
CMOS Quad TRI-STATE Differential Line Driver 16-SOIC -40 to 85 Product overview: DS34C87TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34C87TMX/NOPB can be used for catalog matching and distributor lookup.
RS-422 Interface IC CMOS Quad TRI-STATE Diff Line Dvr
IC DRIVER 4/0 16SOIC
RS422 DRIVER, QUAD, SOIC-16; Device Type:RS422 Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS34C87TMX/NOPB | 710-DS34C87TMX/NOPB | DS34C87TMX/NOPB | DS34C87TMX/NOPB | 52AH7100 |
| Product Name | DS34C87T CMOS Quad TRI-STATE Differential Line Driver | Quad SOIC Interface Transceiver IC | RS-422 Interface IC | Drivers, Receivers, Transceivers | Rs422 Driver, Quad, Soic-16; Device Type Texas Instruments |
| Device Type | Line / Bus Driver | Transceiver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Tx | 4 # | ||||
| # of Rx | 0 # | ||||
| Data Rate | 30000 kbps | 30000 kbps | 30000 to ? kbps |