Octal bus transceivers with 3-state outputs in a 20-pin LCCC package, operating from -55°C to 125°C, with output currents of -32 mA and 64 mA, latch-up performance exceeding 500 mA per JEDEC Standard JESD 17, and ESD protection exceeding 2000 V human-body model and 200 V machine model.
Octal Bus Transceivers With 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9214802Q2A |
| Product Name | SN54ABT245A Octal Bus Transceivers With 3-State Outputs |
| Technology | ABT |