Texas Instruments SN751178 Dual Differential Driver/Receiver Pairs SN751178NSR

Description
Dual Differential Driver/Receiver Pairs 16-SO -20 to 85
Request a Quote Datasheet
Description
Dual Differential Driver/Receiver Pairs 16-SO -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN751178 Dual Differential  Driver/Receiver Pairs - SN751178NSR - Texas Instruments
Dallas, TX, United States
SN751178 Dual Differential Driver/Receiver Pairs
SN751178NSR
SN751178 Dual Differential Driver/Receiver Pairs SN751178NSR
Dual Differential Driver/Receiver Pairs 16-SO -20 to 85

Dual Differential Driver/Receiver Pairs 16-SO -20 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN751178NSR - 030456-SN751178NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN751178NSR
030456-SN751178NSR
Interface - Interface - Drivers, Receivers, Transceivers - SN751178NSR 030456-SN751178NSR
Manufacturer: Texas Instruments Win Source Part Number: 030456-SN751178NSR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030456-SN751178NSR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-SN751178NSR
Dual 5V SOIC Interface Transceiver IC 710-SN751178NSR
Dual Differential Driver/Receiver 10Mbps 5V 16-SOIC Product overview: SN751178NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN751178NSR can be used for catalog matching and distributor lookup.

Dual Differential Driver/Receiver 10Mbps 5V 16-SOIC Product overview: SN751178NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN751178NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN751178NSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN751178NSR
Drivers, Receivers, Transceivers SN751178NSR
IC TRANSCEIVER FULL 1/1 16SO

IC TRANSCEIVER FULL 1/1 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN751178NSR 030456-SN751178NSR 710-SN751178NSR SN751178NSR
Product Name SN751178 Dual Differential Driver/Receiver Pairs Interface - Interface - Drivers, Receivers, Transceivers - SN751178NSR Dual 5V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
DS75176B Multipoint RS-485/RS-422 Transceivers - DS75176BM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
Interface Transceiver IC - 704-100112FCQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
DS96175 RS-485/RS-422 Quad Differential Line Receivers - DS96175CN/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Receiver
Features RoHS
View Details