Texas Instruments SN54BCT623 Octal Bus Transceivers With 3-State Outputs 5962-9094001M2A

Description
Octal Bus Transceivers With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Description
Octal Bus Transceivers With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54BCT623 is an octal bus transceiver with 3-state outputs designed for asynchronous communication between data buses. It is available in a 20-pin ceramic dual in-line package (CDIP). The device operates over a military temperature range of −55°C to 125°C and features ESD protection exceeding 2000 V per MIL-STD-883C, Method 3015. Data transmission can be controlled between A and B buses using two output-enable inputs, OEAB and OEBA, with isolation possible when both are high. The transceiver supports true data output and can hold bus states when both enables are active. Supply voltage ranges from 4.5 V to 5.5 V, with output current capabilities up to 64 mA in the low state and −15 mA in the high state for the B port, and up to 24 mA in the low state and −3 mA in the high state for the A port.

Datasheet Summary
Powered by GS/AI

The SN54BCT623 is an octal bus transceiver with 3-state outputs designed for asynchronous communication between data buses. It is available in a 20-pin ceramic dual in-line package (CDIP). The device operates over a military temperature range of −55°C to 125°C and features ESD protection exceeding 2000 V per MIL-STD-883C, Method 3015. Data transmission can be controlled between A and B buses using two output-enable inputs, OEAB and OEBA, with isolation possible when both are high. The transceiver supports true data output and can hold bus states when both enables are active. Supply voltage ranges from 4.5 V to 5.5 V, with output current capabilities up to 64 mA in the low state and −15 mA in the high state for the B port, and up to 24 mA in the low state and −3 mA in the high state for the A port.

Suppliers

Company
Product
Description
Supplier Links
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Dallas, TX, United States
SN54BCT623 Octal Bus Transceivers With 3-State Outputs
5962-9094001M2A
SN54BCT623 Octal Bus Transceivers With 3-State Outputs 5962-9094001M2A
Octal Bus Transceivers With 3-State Outputs 20-LCCC -55 to 125

Octal Bus Transceivers With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-9094001M2A
Product Name SN54BCT623 Octal Bus Transceivers With 3-State Outputs
Technology BCT
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701SA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details