Texas Instruments MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection MAX207CDBR

Description
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70
Request a Quote Datasheet
Description
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection - MAX207CDBR - Texas Instruments
Dallas, TX, United States
MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection
MAX207CDBR
MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection MAX207CDBR
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70

5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX207CDBR - 021314-MAX207CDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX207CDBR
021314-MAX207CDBR
Interface - Interface - Drivers, Receivers, Transceivers - MAX207CDBR 021314-MAX207CDBR
Manufacturer: Texas Instruments Win Source Part Number: 021314-MAX207CDBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 120Kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: Texas Instruments
Win Source Part Number: 021314-MAX207CDBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet
Singapore, Singapore
SSOP Interface Transceiver IC
710-MAX207CDBR
SSOP Interface Transceiver IC 710-MAX207CDBR
5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70 Product overview: MAX207CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX207CDBR can be used for catalog matching and distributor lookup.

5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 24-SSOP 0 to 70 Product overview: MAX207CDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX207CDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX207CDBR
RS-232 Interface IC MAX207CDBR
RS-232 Interface IC 5V MultiCh Line Driver/Receiver

RS-232 Interface IC 5V MultiCh Line Driver/Receiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - MAX207CDBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MAX207CDBR
Drivers, Receivers, Transceivers MAX207CDBR
IC TRANSCEIVER FULL 5/3 24SSOP

IC TRANSCEIVER FULL 5/3 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX207CDBR 021314-MAX207CDBR 710-MAX207CDBR MAX207CDBR MAX207CDBR
Product Name MAX207 5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX207CDBR SSOP Interface Transceiver IC RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 3 #
Unlock Full Specs
to access all available technical data

Similar Products

DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74FCT374ASCX - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver - DS1487M/NOPB - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - I-O Expanders - 933DM - Acme Chip Technology Co., Limited
Specs
Device Type Port / Bus Expander; Sensor Interface
View Details
2 suppliers