Texas Instruments DS36C279 Low Power TIA/EIA-485 Transceiver with Sleep Mode DS36C279MX/NOPB

Description
Low Power TIA/EIA-485 Transceiver with Sleep Mode 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low Power TIA/EIA-485 Transceiver with Sleep Mode 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS36C279 Low Power TIA/EIA-485 Transceiver with Sleep Mode - DS36C279MX/NOPB - Texas Instruments
Dallas, TX, United States
DS36C279 Low Power TIA/EIA-485 Transceiver with Sleep Mode
DS36C279MX/NOPB
DS36C279 Low Power TIA/EIA-485 Transceiver with Sleep Mode DS36C279MX/NOPB
Low Power TIA/EIA-485 Transceiver with Sleep Mode 8-SOIC -40 to 85

Low Power TIA/EIA-485 Transceiver with Sleep Mode 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS36C279MX/NOPB - 1034895-DS36C279MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36C279MX/NOPB
1034895-DS36C279MX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS36C279MX/NOPB 1034895-DS36C279MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1034895-DS36C279MX/N OPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MAX1487CSA+T; DS36C279M/NOPB; LMS1487IM/NOPB; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1034895-DS36C279MX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MAX1487CSA+T; DS36C279M/NOPB; LMS1487IM/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-DS36C279MX/NOPB
Low-Power SOIC Interface Transceiver IC 710-DS36C279MX/NOPB
Low Power TIA/EIA-485 Transceiver with Sleep Mode 8-SOIC -40 to 85 Product overview: DS36C279MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C279MX/NOPB can be used for catalog matching and distributor lookup.

Low Power TIA/EIA-485 Transceiver with Sleep Mode 8-SOIC -40 to 85 Product overview: DS36C279MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C279MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS36C279MX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS36C279MX/NOPB
Drivers, Receivers, Transceivers DS36C279MX/NOPB
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS36C279MX/NOPB 1034895-DS36C279MX/NOPB 710-DS36C279MX/NOPB DS36C279MX/NOPB
Product Name DS36C279 Low Power TIA/EIA-485 Transceiver with Sleep Mode Interface - Interface - Drivers, Receivers, Transceivers - DS36C279MX/NOPB Low-Power SOIC Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Supply Voltage 5V Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301RA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDBRE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
ISO3086T Isolated 485 Transceiver with integrated transformer driver - ISO3086TDW - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 3V; Other; 5.5
View Details
5 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers