Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 54H72DM

Description
J-K FLIP-FLOP MASTER-SLAVE
Datasheet
Description
J-K FLIP-FLOP MASTER-SLAVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 54H72DM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
54H72DM
Integrated Circuits (ICs) - Logic - Flip Flops 54H72DM
J-K FLIP-FLOP MASTER-SLAVE

J-K FLIP-FLOP MASTER-SLAVE

Supplier's Site
Flip Flops - 54H72DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54H72DM
Flip Flops 54H72DM
Flip Flop 1 Element JK Type 1 Bit 14-CDIP (0.300", 7.62mm)

Flip Flop 1 Element JK Type 1 Bit 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 54H72DM 54H72DM
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-8970101EA - Lingto Electronic Limited
Specs
fMAX 25 MHz
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flops - 1727-74AUP1G74GF,115TR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers