Texas Instruments SN54LS273-SP Octal D-type Flip-Flop With Clear 5962-7801001VSA

Description
Octal D-type Flip-Flop With Clear 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal D-type Flip-Flop With Clear 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VSA - Texas Instruments
Dallas, TX, United States
SN54LS273-SP Octal D-type Flip-Flop With Clear
5962-7801001VSA
SN54LS273-SP Octal D-type Flip-Flop With Clear 5962-7801001VSA
Octal D-type Flip-Flop With Clear 20-CFP -55 to 125

Octal D-type Flip-Flop With Clear 20-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number 5962-7801001VSA
Product Name SN54LS273-SP Octal D-type Flip-Flop With Clear
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
Operating Current 27 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH16374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9564701QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9759201QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 9.2 ns
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers