Texas Instruments Flip Flops 100131W-MIL

Description
Flip Flop 1 Element D-Type 3 Bit Positive Edge
Datasheet
Description
Flip Flop 1 Element D-Type 3 Bit Positive Edge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
100131W-MIL
Flip Flops 100131W-MIL
Flip Flop 1 Element D-Type 3 Bit Positive Edge

Flip Flop 1 Element D-Type 3 Bit Positive Edge

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 100131W-MIL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
100131W-MIL
Integrated Circuits (ICs) - Logic - Flip Flops 100131W-MIL
D FLIP-FLOP, 100K SERIES

D FLIP-FLOP, 100K SERIES

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number 100131W-MIL 100131W-MIL
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Quad D-type flip-flop with reset; positive-edge trigger - 74HC175D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
SN54ALS29821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9061601LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 10 ns
fMAX 75 MHz
View Details
2 suppliers
 - 54107/BCA - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP14
View Details