Texas Instruments Flip Flops 54F379FMQB

Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatpack
Datasheet
Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatpack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 54F379FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54F379FMQB
Flip Flops 54F379FMQB
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatpack

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatpack

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 54F379FMQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
54F379FMQB
Integrated Circuits (ICs) - Logic - Flip Flops 54F379FMQB
D FLIP-FLOP, F/FAST SERIES TTL

D FLIP-FLOP, F/FAST SERIES TTL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number 54F379FMQB 54F379FMQB
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-5964-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Flip Flops - 74AC109SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.3 ns
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details