Texas Instruments 74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 74AC11074PWR

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Dallas, TX, United States
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
74AC11074PWR
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 74AC11074PWR
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC11074PWR
076007-74AC11074PWR
Logic - Logic - Flip Flops - 74AC11074PWR 076007-74AC11074PWR
Manufacturer: Texas Instruments Win Source Part Number: 076007-74AC11074PWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-TSSOP (0.173", 4.40mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 5.5 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 076007-74AC11074PWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 5.5 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-4160-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4160-2-ND
Flip Flops 296-4160-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 74AC11074PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AC11074PWR
Flip Flops 74AC11074PWR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 74AC11074PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AC11074PWR
Integrated Circuits (ICs) - Logic - Flip Flops 74AC11074PWR
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site
Logic - Flip Flops - 74AC11074PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AC11074PWR
Logic - Flip Flops 74AC11074PWR
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AC11074PWR 076007-74AC11074PWR 296-4160-2-ND 74AC11074PWR 74AC11074PWR 74AC11074PWR
Product Name 74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset Logic - Logic - Flip Flops - 74AC11074PWR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5 3 V ~ 5.5 V 3V ~ 5.5V 3V ~ 5.5V
Propagation Delay 11.4 ns 7.5 ns 7.5 ns
fMAX 100 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686101QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 10 ns
View Details
3 suppliers
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
SN74ALVCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74ALVCH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
View Details
7 suppliers
 - 4076BDC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP16
View Details
3 suppliers