54ALS175W/883 -- FLIP FLOPS
Texas Instruments
Flip Flops
54ALS175W/883
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Datasheet
Description
Flip Flop Element Bit
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
|
Product Number
|
54ALS175W/883 |
54ALS175W/883 |
|
Product Name
|
Flip Flops |
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
400 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
3 suppliers