Texas Instruments SN74LVTH32373 3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs SN74LVTH32373ZKER

Description
3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH32373 3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs - SN74LVTH32373ZKER - Texas Instruments
Dallas, TX, United States
SN74LVTH32373 3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs
SN74LVTH32373ZKER
SN74LVTH32373 3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs SN74LVTH32373ZKER
3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85

3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Latches - 296-25442-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-PBGA MICROSTAR (13.6x5.6)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-PBGA MICROSTAR (13.6x5.6)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257221-SN74LVTH32373ZKER
Integrated Circuits (ICs) - Logic - Latches 1257221-SN74LVTH32373ZKER
Win Source Part Number: 1257221-SN74LVTH3237 3ZKER Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVTH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 4 Delay Time - Propagation: 3ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 96-LFBGA Supplier Device Package: 96-PBGA MICROSTAR (13.6x5.6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-25442-2,296-2544 2-1,SN74LVTH32373ZKE R,-SN74LVTH32373ZKER R,-296-25442-1,TEXTI SSN74LVTH32373ZKER,2 96-25442-6,2156-SN74 LVTH32373ZKER Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1257221-SN74LVTH32373ZKER
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVTH
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 4
Delay Time - Propagation: 3ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 96-LFBGA
Supplier Device Package: 96-PBGA MICROSTAR (13.6x5.6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-25442-2,296-25442-1,SN74LVTH32373ZKER,-SN74LVTH32373ZKERR,-296-25442-1,TEXTISSN74LVTH32373ZKER,296-25442-6,2156-SN74LVTH32373ZKER
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SN74LVTH32373ZKER - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH32373ZKER
Logic - Latches SN74LVTH32373ZKER
IC D-TYPE LATCH TRI-ST 32B 96BGA

IC D-TYPE LATCH TRI-ST 32B 96BGA

Supplier's Site Datasheet
Latches - SN74LVTH32373ZKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-PBGA MICROSTAR (13.6x5.6)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-PBGA MICROSTAR (13.6x5.6)

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH32373ZKER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH32373ZKER
Integrated Circuits (ICs) - Logic - Latches SN74LVTH32373ZKER
IC D-TYPE LATCH TRI-ST 32B 96BGA

IC D-TYPE LATCH TRI-ST 32B 96BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH32373ZKER 296-25442-2-ND 1257221-SN74LVTH32373ZKER SN74LVTH32373ZKER SN74LVTH32373ZKER SN74LVTH32373ZKER
Product Name SN74LVTH32373 3.3-V ABT 32-Bit Transparent D-Type Latch With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Operating Current 10 mA
Propagation Delay 3.8 ns 3 ns 3 ns 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96E4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
Latches - 74F373LC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 20-CLCC
View Details
2 suppliers
 - 93L34FMQB - Rochester Electronics
Specs
Package Type FL16
Logic Family TTL
View Details
3 suppliers
Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details