Texas Instruments Latches 74LS259DC

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SBDIP
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SBDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LS259DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LS259DC
Latches 74LS259DC
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SBDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SBDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LS259DC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74LS259DC
Integrated Circuits (ICs) - Logic - Latches 74LS259DC
D LATCH

D LATCH

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 74LS259DC 74LS259DC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC373PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BEE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
4 suppliers
Logic - Logic - Latches - 74ALVCH162373PAG - 1130930-74ALVCH162373PAG - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 3.6V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
2 suppliers