Texas Instruments CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BDWR

Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWR - Texas Instruments
Dallas, TX, United States
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs
CD4043BDWR
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BDWR
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125

CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4043BDWR
915065-CD4043BDWR
Logic - Logic - Latches - CD4043BDWR 915065-CD4043BDWR
Manufacturer: Texas Instruments Win Source Part Number: 915065-CD4043BDWR Series: 4000B Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4043 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4043BDWR-ND, 296-31497-6, CD4043BDWRG4-ND, CD4043BDWRE4-ND, 296-31497-1, 296-31497-2, CD4043BDWRE4, CD4043BDWRG4

Manufacturer: Texas Instruments
Win Source Part Number: 915065-CD4043BDWR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4043
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4043BDWR-ND, 296-31497-6, CD4043BDWRG4-ND, CD4043BDWRE4-ND, 296-31497-1, 296-31497-2, CD4043BDWRE4, CD4043BDWRG4

Buy Now Datasheet
Latches - 296-31497-2-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Latches - 296-31497-6-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Latches - 296-31497-1-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Logic - Latches - CD4043BDWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4043BDWR
Logic - Latches CD4043BDWR
IC NOR R/S LATCH 3ST QUAD 16SOIC

IC NOR R/S LATCH 3ST QUAD 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4043BDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4043BDWR
Integrated Circuits (ICs) - Logic - Latches CD4043BDWR
IC NOR R/S LATCH 3ST QUAD 16SOIC

IC NOR R/S LATCH 3ST QUAD 16SOIC

Supplier's Site
Latches - CD4043BDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4043BDWR
Latches CD4043BDWR
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4043BDWR 915065-CD4043BDWR 296-31497-2-ND CD4043BDWR CD4043BDWR CD4043BDWR
Product Name CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs Logic - Logic - Latches - CD4043BDWR Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Output Characteristics 3-State 3-State
Supply Voltage 3V; 10 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Operating Current 0.0600 mA
Propagation Delay 140 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
8 suppliers
 - 74BCT573PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP20
View Details
3 suppliers
SN54LS75 4-Bit Bistable Latches - 7601201FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
3 suppliers