Texas Instruments Logic - Logic - Latches - 74LVTH162373DLRG4 74LVTH162373DLRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1133249-74LVTH162373 DLRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1133249-74LVTH162373 DLRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVTH162373DLRG4
1133249-74LVTH162373DLRG4
Logic - Logic - Latches - 74LVTH162373DLRG4 1133249-74LVTH162373DLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1133249-74LVTH162373 DLRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133249-74LVTH162373DLRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1133249-74LVTH162373DLRG4
Product Name Logic - Logic - Latches - 74LVTH162373DLRG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ACT16841DL - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-6464-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
2 suppliers
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Quad Latch - 682T/E - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Propagation Delay 250 ns
Power Dissipation 375 milliwatts
View Details