Texas Instruments CD74FCT843A BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs CD74FCT843AM

Description
BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74FCT843A BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs - CD74FCT843AM - Texas Instruments
Dallas, TX, United States
CD74FCT843A BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs
CD74FCT843AM
CD74FCT843A BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs CD74FCT843AM
BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs 24-SOIC 0 to 70

BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Latches - 296-9420-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74FCT843AM
012894-CD74FCT843AM
Logic - Logic - Latches - CD74FCT843AM 012894-CD74FCT843AM
Manufacturer: Texas Instruments Win Source Part Number: 012894-CD74FCT843AM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 9ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012894-CD74FCT843AM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 9ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74FCT843AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74FCT843AM
Integrated Circuits (ICs) - Logic - Latches CD74FCT843AM
IC 9BIT BUSINTFC D LATCH 24SOIC

IC 9BIT BUSINTFC D LATCH 24SOIC

Supplier's Site
Latches - CD74FCT843AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now Datasheet
Latches - CD74FCT843AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74FCT843AM 296-9420-5-ND 012894-CD74FCT843AM CD74FCT843AM CD74FCT843AM
Product Name CD74FCT843A BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs Latches Logic - Logic - Latches - CD74FCT843AM Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Operating Current 0.0800 mA
Propagation Delay 12 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC573 Non-Inverting Octal Transparent Latch with 3-State Outputs - CD54AC573F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
3 suppliers
SN54LVTH16373 3.3V ABT 16-Bit Transparent D-type Latches with 3-State Outputs - 5962-9681001QXA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Latches - 9314FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CFlatPack
View Details
2 suppliers
Latches - 74LS573PC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers