The SN54AHC574 is an octal edge-triggered D-type flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates within a voltage range of 2V to 5.5V and is suitable for applications such as smart grids, TVs, set-top boxes, audio systems, servers, surveillance cameras, network switches, and infotainment systems. The device exhibits latch-up performance exceeding 250mA per JESD 17 and provides ESD protection that exceeds the requirements of JESD 22, with ratings of 2000V for the human-body model and 1000V for the charged-device model. The SN54AHC574 is available in various package types, including CDIP, and is rated for operation in temperatures from -55°C to 125°C. This product is particularly useful for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers in digital circuits.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 5962-9685401QRA |
| Product Name | SN54AHC574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 19 ns |
| fMAX | 110 MHz |