Texas Instruments Flip Flops 54H108DM

Description
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 54H108DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54H108DM
Flip Flops 54H108DM
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 54H108DM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
54H108DM
Integrated Circuits (ICs) - Logic - Flip Flops 54H108DM
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops
Product Number 54H108DM 54H108DM
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Dual JK flip-flop with reset; negative-edge trigger - 74HC73D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers
Logic - Flip Flops - 74ABT377CSCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details