The 5962-9761601Q2A is a dual positive-edge-trigge
DUAL POSITIVE-EDGE-TRIGGE
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, CQCC20
SN54LVC74A DUAL POSITIVE-EDGE-TR
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 5962-9761601Q2A | 5962-9761601Q2A | 5962-9761601Q2A | 5962-9761601Q2A |
| Product Name | SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | |||
| Propagation Delay | 6 ns | |||
| fMAX | 100 MHz |