Texas Instruments 74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 74ACT11074N

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-PDIP -40 to 85
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flop with clear and preset in a 14-pin PDIP package, operating from -40°C to 85°C with a supply voltage range of 4.5 V to 5.5 V. The device has TTL-compatible inputs, ±24 mA output drive capability, and a maximum clock frequency of 100 MHz. Latch-up immunity is typically 500 mA at 125°C.

Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flop with clear and preset in a 14-pin PDIP package, operating from -40°C to 85°C with a supply voltage range of 4.5 V to 5.5 V. The device has TTL-compatible inputs, ±24 mA output drive capability, and a maximum clock frequency of 100 MHz. Latch-up immunity is typically 500 mA at 125°C.

Suppliers

Company
Product
Description
Supplier Links
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Dallas, TX, United States
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
74ACT11074N
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 74ACT11074N
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-PDIP -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-PDIP -40 to 85

Buy Now Datasheet
Flip Flops - 296-32804-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32804-5-ND
Flip Flops 296-32804-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
 - 74ACT11074N - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, CMOS, PDIP14

D Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Flip Flops - 74ACT11074N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT11074N
Logic - Flip Flops 74ACT11074N
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet
Flip Flops - 74ACT11074N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ACT11074N
Flip Flops 74ACT11074N
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - 74ACT11074N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ACT11074N
Integrated Circuits (ICs) - Logic - Flip Flops 74ACT11074N
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74ACT11074N 296-32804-5-ND 74ACT11074N 74ACT11074N 74ACT11074N 74ACT11074N
Product Name 74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 9.4 ns 8.5 ns
fMAX 90 MHz 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301Q2A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details