16-bit D-type registers with three-state outputs designed for high-speed, low-power bus applications, available in 48-pin SSOP package. Operates over an industrial temperature range of -40°C to +85°C with a 5V ±10% supply voltage. Features balanced 24 mA output drivers, typical ground bounce less than 0.6 V at 5V and 25°C, and supports partial-power-down mode operation. Complies with ESD protection exceeding 2000 V. The device is fully RoHS compliant and lead-free.
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 74FCT16374CTPVCTG4 |
| Product Name | CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 5.2 ns |
| fMAX | 70 MHz |