Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin CFP package, operating from -55°C to 125°C.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CFP -55 to 125
SN54AHC374 OCTAL EDGE-TRIGGERED
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | 5962-9686401QSA | 5962-9686401QSA |
| Product Name | SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Output Characteristics | 3-State | |
| Propagation Delay | 18.5 ns | |
| fMAX | 110 MHz |