Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin CFP package, operating from -55°C to 125°C, with a supply voltage range of 2V to 5.5V and latch-up performance exceeding 250mA per JESD 17. ESD protection exceeds 2000V human-body model and 1000V charged-device model.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 5962-9685401QSA |
| Product Name | SN54AHC574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 19 ns |
| fMAX | 110 MHz |