Texas Instruments Flip Flops 54174DM

Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 54174DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54174DM
Flip Flops 54174DM
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number 54174DM
Product Name Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374CSSC - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 54ALS374J/883 - Quarktwin Technology Ltd.
View Details
2 suppliers
Flip Flops - 74HC109DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers