Texas Instruments CD54HCT377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 5962-8976901RA

Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable - 5962-8976901RA - Texas Instruments
Dallas, TX, United States
CD54HCT377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable
5962-8976901RA
CD54HCT377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 5962-8976901RA
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-CDIP -55 to 125

High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1222460-5962-8976901RA
Integrated Circuits (ICs) - Logic - Flip Flops 1222460-5962-8976901RA
Win Source Part Number: 1222460-5962-8976901 RA Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 5962-8976901RA.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-5962-8976901RA, TEXTIS5962-8976901RA

Win Source Part Number: 1222460-5962-8976901RA
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 5962-8976901RA.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-5962-8976901RA,TEXTIS5962-8976901RA

Buy Now Datasheet
 - 5962-8976901RA - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CDIP20

D Flip-Flop, HCT Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CDIP20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 5962-8976901RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
5962-8976901RA
Integrated Circuits (ICs) - Logic - Flip Flops 5962-8976901RA
CD54HCT377 HIGH SPEED CMOS LOGIC

CD54HCT377 HIGH SPEED CMOS LOGIC

Supplier's Site
Flip Flops - 5962-8976901RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
5962-8976901RA
Flip Flops 5962-8976901RA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 5962-8976901RA 1222460-5962-8976901RA 5962-8976901RA 5962-8976901RA 5962-8976901RA
Product Name CD54HCT377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Propagation Delay 48 ns
fMAX 25 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
6 suppliers
Logic - Logic - Flip Flops - 74ALVCH162260GRE4 - 1013644-74ALVCH162260GRE4 - Win Source Electronics
Specs
Package Type TSSOP; TSSOP; SOP; SSOP
Number of units in IC 1
View Details
 - 74FCT273PC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details