Texas Instruments SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573AZQNR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LVC573AZQNR - Texas Instruments
Dallas, TX, United States
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LVC573AZQNR
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573AZQNR
Octal Transparent D-Type Latches With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257255-SN74LVC573AZQNR
Integrated Circuits (ICs) - Logic - Latches 1257255-SN74LVC573AZQNR
Win Source Part Number: 1257255-SN74LVC573AZ QNR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVC Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-31920-1,2156-SN7 4LVC573AZQNR,TEXTISS N74LVC573AZQNR,-296- 31920-1,-296-31920-1 ,296-31920-6,SN74LVC 573AZQNR,296-31920-2 Base Product Number: SN74LVC57 Product Status: Obsolete

Win Source Part Number: 1257255-SN74LVC573AZQNR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-VFBGA
Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-31920-1,2156-SN74LVC573AZQNR,TEXTISSN74LVC573AZQNR,-296-31920-1,-296-31920-1,296-31920-6,SN74LVC573AZQNR,296-31920-2
Base Product Number: SN74LVC57
Product Status: Obsolete

Buy Now Datasheet
Latches - 296-31920-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC573AZQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573AZQNR
Integrated Circuits (ICs) - Logic - Latches SN74LVC573AZQNR
IC D-TYPE TRANSP SGL 8:8 20BGA

IC D-TYPE TRANSP SGL 8:8 20BGA

Supplier's Site
Latches - SN74LVC573AZQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now Datasheet
Logic - Latches - SN74LVC573AZQNR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC573AZQNR
Logic - Latches SN74LVC573AZQNR
IC OCT TRNSP D-TYP LATCH 20-BGA

IC OCT TRNSP D-TYP LATCH 20-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC573AZQNR 1257255-SN74LVC573AZQNR 296-31920-2-ND SN74LVC573AZQNR SN74LVC573AZQNR SN74LVC573AZQNR
Product Name SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 2 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
Latches - 74LS573PC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SN54LS75 4-Bit Bistable Latches - 7601201FA - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 12 mA
Propagation Delay 19 ns
View Details
3 suppliers
SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685501QSA - Texas Instruments
Specs
Latch Type D
Propagation Delay 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details