Texas Instruments CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch CD74HC259MT

Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MT - Texas Instruments
Dallas, TX, United States
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch
CD74HC259MT
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch CD74HC259MT
High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Addressable Latch 16-SOIC -55 to 125

Buy Now Datasheet
Latches - 296-CD74HC259MTTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Latches - 296-CD74HC259MTCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74HC259MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74HC259MT
Integrated Circuits (ICs) - Logic - Latches CD74HC259MT
IC ADDRESSABLE LATCH 16-SOIC

IC ADDRESSABLE LATCH 16-SOIC

Supplier's Site
Latches - CD74HC259MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now
Logic - Latches - CD74HC259MT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HC259MT
Logic - Latches CD74HC259MT
IC ADDRESSABLE LATCH 16-SOIC

IC ADDRESSABLE LATCH 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74HC259MT 296-CD74HC259MTTR-ND CD74HC259MT CD74HC259MT CD74HC259MT
Product Name CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Addressable D Addressable D D
Supply Voltage 6 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 28 ns 13 ns 13 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT16373A-EP Enhanced Product 16-Bit Transparent D-Type Latches With 3-State Outputs - CABT16373AMDLREP - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details