Texas Instruments SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs 74LVCH16373ADGGRG4

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 125
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGGRG4 - Texas Instruments
Dallas, TX, United States
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs
74LVCH16373ADGGRG4
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs 74LVCH16373ADGGRG4
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 125

16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVCH16373ADGGRG4
765794-74LVCH16373ADGGRG4
Logic - Logic - Latches - 74LVCH16373ADGGRG4 765794-74LVCH16373ADGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 765794-74LVCH16373AD GGRG4 Series: 74LVCH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Independent Circuits: 2 Delay Time - Propagation: 2.1ns Family Name: 74LVCH16373 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): SC74LCX16373DTR2; 74LVC162373ADGG-T; 74LCX16373T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765794-74LVCH16373ADGGRG4
Series: 74LVCH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Family Name: 74LVCH16373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): SC74LCX16373DTR2; 74LVC162373ADGG-T; 74LCX16373T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74LVCH16373ADGGRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Latches - 74LVCH16373ADGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74LVCH16373ADGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVCH16373ADGGRG4
Integrated Circuits (ICs) - Logic - Latches 74LVCH16373ADGGRG4
IC TRANSP LATCH TRI-ST 48-TSSOP

IC TRANSP LATCH TRI-ST 48-TSSOP

Supplier's Site
Logic - Latches 74LVCH16373ADGGRG4
IC TRANSP LATCH TRI-ST 48-TSSOP

IC TRANSP LATCH TRI-ST 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVCH16373ADGGRG4 765794-74LVCH16373ADGGRG4 74LVCH16373ADGGRG4-ND 74LVCH16373ADGGRG4 74LVCH16373ADGGRG4 74LVCH16373ADGGRG4
Product Name SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs Logic - Logic - Latches - 74LVCH16373ADGGRG4 Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0200 mA
Propagation Delay 4.9 ns 2.1 ns 2.1 ns 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers
CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs - 5962-9223801MRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Latches - 9308FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers