High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160249-CD74HC373E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 20-DIP (0.300", 7.62mm)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 30ns
Family Name: CD74HC373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): 74HC373N; 74HC373N,652; HD74HC373P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC, LOGIC, 74HC, FLIP-FLOP; Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:26ns; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply RoHS Compliant: Yes
IC D-TYPE TRANSP SGL 8:8 20DIP
IC TRANSP LATCH OCTAL 3-ST 20DIP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD74HC373E | 1160249-CD74HC373E | 296-12805-5-ND | CD74HC373E | 26AJ5530 | CD74HC373E | CD74HC373E |
| Product Name | CD74HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs | Logic - Logic - Latches - CD74HC373E | Latches | Latches | Ic, Logic, 74Hc, Flip-Flop; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 6 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Operating Current | 0.0800 mA | ||||||
| Propagation Delay | 32 ns | 30 ns | 30 ns | 26 ns | 30 ns |