Texas Instruments SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs 74LVC16373DGGRE4

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs
74LVC16373DGGRE4
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs 74LVC16373DGGRE4
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85

16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-74LVC16373DGGRE4TR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 48-TSSOP

IC D-TYPE TRANSP 8:8 48-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVC16373DGGRE4
Integrated Circuits (ICs) - Logic - Latches 74LVC16373DGGRE4
16-BIT TRANSPARENT D-TYPE LATCH

16-BIT TRANSPARENT D-TYPE LATCH

Supplier's Site
Latches - 74LVC16373DGGRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State, Non-Inverted 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State, Non-Inverted 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVC16373DGGRE4 296-74LVC16373DGGRE4TR-ND 74LVC16373DGGRE4 74LVC16373DGGRE4
Product Name SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0400 mA
Propagation Delay 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT16373CTPVCG4 - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers