Texas Instruments SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVC374APWRG4

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74LVC374APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74LVC374APWRG4
SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVC374APWRG4
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC374APWRG4
1255694-SN74LVC374APWRG4
Logic - Logic - Flip Flops - SN74LVC374APWRG4 1255694-SN74LVC374APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255694-SN74LVC374AP WRG4 Series: 74LVC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF Current - Quiescent: 10μA Input Capacitance: 4pF Family Name: SN74LVC374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 100MHz Alternative Parts (Cross-Reference): 74LVC374ATTR; PI74LPT374CLE; 74LCX374T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255694-SN74LVC374APWRG4
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 4pF
Family Name: SN74LVC374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 100MHz
Alternative Parts (Cross-Reference): 74LVC374ATTR; PI74LPT374CLE; 74LCX374T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-49921-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-49921-2-ND
Flip Flops 296-49921-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-49921-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-49921-1-ND
Flip Flops 296-49921-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-49921-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-49921-6-ND
Flip Flops 296-49921-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC374APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC374APWRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC374APWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site
Flip Flops - SN74LVC374APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74LVC374APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC374APWRG4
Logic - Flip Flops SN74LVC374APWRG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC374APWRG4 1255694-SN74LVC374APWRG4 296-49921-2-ND SN74LVC374APWRG4 SN74LVC374APWRG4 SN74LVC374APWRG4
Product Name SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC374APWRG4 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 21.9 ns 7 ns 7 ns
fMAX 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
Flip Flops - 54LS112LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers