Texas Instruments Logic - Logic - Flip Flops - 74AC11373DW 74AC11373DW

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040063-74AC11373DW Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040063-74AC11373DW Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - 74AC11373DW - 1040063-74AC11373DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74AC11373DW
1040063-74AC11373DW
Logic - Logic - Flip Flops - 74AC11373DW 1040063-74AC11373DW
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040063-74AC11373DW Mounting: SMD (SMT) Categories: Logic - Flip Flops Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040063-74AC11373DW
Mounting: SMD (SMT)
Categories: Logic - Flip Flops
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1040063-74AC11373DW
Product Name Logic - Logic - Flip Flops - 74AC11373DW
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3287-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers