Texas Instruments SN54AHC273 Octal D-type Flip-Flops With Clear 5962-9853001Q2A

Description
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001Q2A - Texas Instruments
Dallas, TX, United States
SN54AHC273 Octal D-type Flip-Flops With Clear
5962-9853001Q2A
SN54AHC273 Octal D-type Flip-Flops With Clear 5962-9853001Q2A
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125

Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125

Buy Now Datasheet
 - 5962-9853001Q2A - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHC/VHC/H/U/V Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CQCC20

D Flip-Flop, AHC/VHC/H/U/V Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CQCC20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 5962-9853001Q2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
5962-9853001Q2A
Integrated Circuits (ICs) - Logic - Flip Flops 5962-9853001Q2A
SN54AHC273 OCTAL D-TYPE FLIP-FLO

SN54AHC273 OCTAL D-TYPE FLIP-FLO

Supplier's Site
Flip Flops - 5962-9853001Q2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 5962-9853001Q2A 5962-9853001Q2A 5962-9853001Q2A 5962-9853001Q2A
Product Name SN54AHC273 Octal D-type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
fMAX 110 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401SA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
Flip Flops - 4027BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details