The SN74LVC374APW is an octal edge-triggered D-type flip-flop designed for operation with a supply voltage range of 1.65 V to 3.6 V, making it suitable for low-voltage applications. It features 3-state outputs and can accept input voltages up to 5.5 V, allowing for mixed-mode signal operation. The device has a maximum propagation delay of 6.5 ns at 3.3 V, which supports high-speed applications. Typical output ground bounce is less than 0.8 V, and output undershoot is typically below 2 V at 3.3 V supply voltage. The SN74LVC374APW supports live insertion and partial power-down modes, enhancing its versatility in various electronic designs. It is available in a 20-pin TSSOP package and operates within a temperature range of -40°C to 85°C, making it suitable for a wide range of applications including electronic points of sale, TV set-top boxes, and infotainment systems.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 129315-SN74LVC374APW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC374APW | 129315-SN74LVC374APW | 296-26627-5-ND | SN74LVC374APW | SN74LVC374APW | SN74LVC374APW |
| Product Name | SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74LVC374APW | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 21.9 ns | 7 ns | 7 ns | |||
| fMAX | 100 MHz | 100 MHz | 100 MHz |