Texas Instruments CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 74FCT162374ATPACT

Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output
74FCT162374ATPACT
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 74FCT162374ATPACT
16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output 48-TSSOP -40 to 85

Buy Now Datasheet
 - 74FCT162374ATPACT - Rochester Electronics
Newburyport, MA, United States
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74FCT162374ATPACT
765317-74FCT162374ATPACT
Logic - Logic - Flip Flops - 74FCT162374ATPACT 765317-74FCT162374ATPACT
Manufacturer: Texas Instruments Win Source Part Number: 765317-74FCT162374AT PACT Series: 74FCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Current - Quiescent: 500μA Input Capacitance: 4.5pF Family Name: 74FCT162374 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): 74FCT162374ATPA; 74FCT162374ATPA8; 74FCT162374ATPAG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765317-74FCT162374ATPACT
Series: 74FCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Current - Quiescent: 500μA
Input Capacitance: 4.5pF
Family Name: 74FCT162374
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): 74FCT162374ATPA; 74FCT162374ATPA8; 74FCT162374ATPAG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-23189-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23189-2-ND
Flip Flops 296-23189-2-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Flip Flops - 74FCT162374ATPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)

Buy Now
Logic - Flip Flops - 74FCT162374ATPACT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74FCT162374ATPACT
Logic - Flip Flops 74FCT162374ATPACT
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT162374ATPACT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT162374ATPACT
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT162374ATPACT
IC FF D-TYPE DUAL 8BIT 48TSSOP

IC FF D-TYPE DUAL 8BIT 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74FCT162374ATPACT 74FCT162374ATPACT 765317-74FCT162374ATPACT 296-23189-2-ND 74FCT162374ATPACT 74FCT162374ATPACT 74FCT162374ATPACT
Product Name CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output Logic - Logic - Flip Flops - 74FCT162374ATPACT Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 6.5 ns
fMAX 70 MHz
Operating Current 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701Q2A - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details