Single Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 795100-SN74LVC1G79DB
Series: 74LVC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 4pF
Family Name: SN74LVC1G79
Categories: Integrated Circuits (ICs)
Clock Frequency: 160MHz
Alternative Parts (Cross-Reference): 74LVC1G79GV-Q100H; 74LVC1G79GV,125; 74LVC1G79GV; PI74STX1G79TX;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
IC FF D-TYPE SNGL 1BIT SOT23-5
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753
IC FF D-TYPE SNGL 1BIT SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC1G79DBVTG4 | 795100-SN74LVC1G79DBVTG4 | SN74LVC1G79DBVTG4-ND | SN74LVC1G79DBVTG4 | SN74LVC1G79DBVTG4 | SN74LVC1G79DBVTG4 |
| Product Name | SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop | Logic - Logic - Flip Flops - SN74LVC1G79DBVTG4 | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Propagation Delay | 12 ns | 4.5 ns | 4.5 ns | |||
| fMAX | 150 MHz | 160 MHz | 160 MHz |