Dual positive-edge-trigge
Dual Positive-Edge-Trigge
D Flip-Flop, AHC/VHC/H/U/V Series, 2-Func, Positive Edge Triggered, Complementary Output, CMOS, CQCC20
SN54AHC74 DUAL POSITIVE-EDGE-TRI
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 5962-9686001Q2A | 5962-9686001Q2A | 5962-9686001Q2A | 5962-9686001Q2A |
| Product Name | SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | |||
| Propagation Delay | 17.5 ns | |||
| fMAX | 100 MHz |