16-Bit edge-triggered D-type flip-flop with 3-state outputs, designed for 1.65-V to 3.6-V VCC operation, in a 48-SSOP package measuring 15.80 mm by 7.50 mm, with an operating temperature range of -40°C to 125°C.
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-SSOP -40 to 125
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"
IC FF D-TYPE DUAL 8BIT 48SSOP
IC FF D-TYPE DUAL 8BIT 48SSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC16374ADLG4 | SN74LVC16374ADLG4-ND | SN74LVC16374ADLG4 | SN74LVC16374ADLG4 | SN74LVC16374ADLG4 |
| Product Name | SN74LVC16374A 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 6.5 ns | 4.5 ns | |||
| fMAX | 100 MHz | 150 MHz |