Texas Instruments Flip Flops 4724BDM

Description
D-Type, Addressable 1 Channel 3:8 IC Standard 16-CDIP
Datasheet
Description
D-Type, Addressable 1 Channel 3:8 IC Standard 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
4724BDM
Flip Flops 4724BDM
D-Type, Addressable 1 Channel 3:8 IC Standard 16-CDIP

D-Type, Addressable 1 Channel 3:8 IC Standard 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
4724BDM
Integrated Circuits (ICs) - Logic - Latches 4724BDM
D LATCH, 1-FUNC, 8-BIT, CDIP16

D LATCH, 1-FUNC, 8-BIT, CDIP16

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Logic Latches
Product Number 4724BDM 4724BDM
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 1.5V; 3V ~ 15V 1.5V
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive edge-trigger - 74HC74BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501Q2A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
Logic - Flip Flops - 74ABT273CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details