The SN74LVC126AD is a quadruple bus buffer gate with 3-state outputs designed for operation from 1.65V to 3.6V, featuring inputs tolerant to 5.5V for mixed-voltage system compatibility. It is packaged in a 14-pin SOIC with a body size of 8.65mm × 3.91mm and is rated for operation from -40°C to +125°C. The device provides a maximum propagation delay of 4.7ns at 3.3V and supports output drive currents up to 24mA at 3V. Latch-up performance exceeds 250mA per JESD 17.
Quadruple Bus Buffer Gate With 3-State Outputs 14-SOIC -40 to 125
Bus Driver, LVC/LCX/Z Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14
4-Bit 3-State Buffer IC, 1.65-3.6V, 4.5ns, SOIC Product overview: SN74LVC126AD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC126AD can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC126AD | SN74LVC126AD | 704-SN74LVC126AD |
| Product Name | SN74LVC126A Quadruple Bus Buffer Gate With 3-State Outputs | 3.6V SOIC Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 |