The AM26LS31M is a quadruple differential line driver designed to meet ANSI TIA/EIA-422-B and ITU V.11 standards, operating from a single 5V supply with TTL-compatible inputs and complementary outputs. It is housed in a 20-pin LCCC package measuring 8.89mm × 8.89mm and is qualified to MIL-PRF-38535, with an operating temperature range of -55°C to 125°C. The device features high-impedance outputs in power-off conditions and common active-high and active-low enable inputs.
Quadruple Differential Line Driver 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-7802301M2A |
| Product Name | AM26LS31M Quadruple Differential Line Driver |
| Device Type | Line / Bus Driver |
| # of Tx | 4 # |
| # of Rx | 0 # |