The SN54HCT04 is a hex inverter with six independent logic inverters, designed for operation from 4.5V to 5.5V with TTL-compatible inputs and 10 LSTTL load drive capability. It is available in a 14-pin CDIP package measuring 19.55 mm by 6.71 mm and operates over a temperature range of -55°C to 125°C. The device has a maximum quiescent supply current of 20 μA, an output drive of ±4 mA at 5 V, and a typical propagation delay of 13 ns. The part is qualified for military applications and conforms to the 5962-8974701CA ordering designation.
Hex Inverters 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8974701CA |
| Product Name | SN54HCT04 Hex Inverters |
| Technology | HCT |