Texas Instruments SN54HC04-SP Hex Inverters 5962-8409801VCA

Description
Hex Inverters 14-CDIP -55 to 125
Request a Quote
Description
Hex Inverters 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54HC04-SP Hex Inverter from Texas Instruments features six independent inverters, each capable of performing the Boolean function Y = A in positive logic. It operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -40°C to +85°C, making it suitable for various applications. The device is designed to handle fanout up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. The specific part number 5962-8409801VCA is packaged in a 14-pin CDIP configuration and is rated for operation in extreme temperatures from -55°C to 125°C. This product is ideal for applications such as synchronizing inverted clock inputs, debouncing switches, and inverting digital signals.

Datasheet Summary
Powered by GS/AI

The SN54HC04-SP Hex Inverter from Texas Instruments features six independent inverters, each capable of performing the Boolean function Y = A in positive logic. It operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -40°C to +85°C, making it suitable for various applications. The device is designed to handle fanout up to 10 LSTTL loads and offers significant power savings compared to traditional LSTTL logic ICs. The specific part number 5962-8409801VCA is packaged in a 14-pin CDIP configuration and is rated for operation in extreme temperatures from -55°C to 125°C. This product is ideal for applications such as synchronizing inverted clock inputs, debouncing switches, and inverting digital signals.

Suppliers

Company
Product
Description
Supplier Links
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Dallas, TX, United States
SN54HC04-SP Hex Inverters
5962-8409801VCA
SN54HC04-SP Hex Inverters 5962-8409801VCA
Hex Inverters 14-CDIP -55 to 125

Hex Inverters 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-8409801VCA
Product Name SN54HC04-SP Hex Inverters
Technology HC
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201DA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details