Quadruple Bus Buffer Gate With 3-State Outputs 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1255422-SN74LVC125AP
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC125
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
4-Ch 3-State Buffer IC, 1.65-3.6V, 4.6ns, 125°C, TSSOP Product overview: SN74LVC125APWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC125APWT can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC125APWT | 1255422-SN74LVC125APWT | 704-SN74LVC125APWT |
| Product Name | SN74LVC125A Quadruple Bus Buffer Gate With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC125APWT | 3.6V TSSOP Interface Transceiver IC |
| Technology | LVC | ||
| Device Type | Buffer | Buffer | Transceiver |
| Features | RoHS | RoHS | |
| Supply Voltage | 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3 | Other; 1.65V ~ 3.6V |