The 5962-9222101MLA is an 8-bit latched registered transceiver with 3-state outputs, packaged in a 24-pin CDIP (JT) case, and operates over a temperature range of -55°C to 125°C. It features separate latch-enable and output-enable controls for bidirectional data flow, I_off circuitry for partial-power-down operation, and meets ESD protection standards of 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. The device operates with a supply voltage of 4.5 V to 5.5 V, supports TTL logic levels, and provides a maximum sink current of 48 mA and source current of 12 mA per output.
Octal Registered Transceivers with 3-State Outputs 24-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9222101MLA |
| Product Name | CY54FCT543T Octal Registered Transceivers with 3-State Outputs |
| Technology | FCT |