Hex inverting buffers and line drivers with 3-state outputs in a 16-pin CDIP package, measuring 24.38 mm × 6.92 mm, designed for bus-oriented applications with active-low output enable. Operates across a wide voltage range of 2 V to 6 V, with maximum quiescent current of 80 µA, ±6-mA output drive at 5 V, and typical propagation delay of 10 ns. Functionally identical across the SN54HC368 series, with operating temperature range of -55 °C to 125 °C.
Hex Inverting Bus Drivers With 3-State Outputs 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8681201EA |
| Product Name | SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs |
| Technology | HC |