The 5962-8780901RA is an octal bus transceiver with 3-state outputs, designed for bidirectional data transfer on bus lines. It operates over a voltage range of 2V to 6V and provides ±4-mA output drive at 5V, with a maximum quiescent supply current of 80 µA. The device is packaged in a 20-pin CDIP with a body size of 26.92 mm × 6.92 mm and is rated for operation from -55°C to 125°C.
Octal Bus Transceivers With 3-State Outputs 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8780901RA |
| Product Name | SN54HC640 Octal Bus Transceivers With 3-State Outputs |
| Technology | HC |