Texas Instruments SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs SN74LV573AZQNR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LV573AZQNR - Texas Instruments
Dallas, TX, United States
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LV573AZQNR
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs SN74LV573AZQNR
Octal Transparent D-Type Latches With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Latches - 296-29552-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257285-SN74LV573AZQNR
Integrated Circuits (ICs) - Logic - Latches 1257285-SN74LV573AZQNR
Win Source Part Number: 1257285-SN74LV573AZQ NR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFBGA Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-29552-1,SN74LV5 73AZQNR,-296-29552-1 ,2156-SN74LV573AZQNR ,296-29552-1,TEXTISS N74LV573AZQNR,296-29 552-2,296-29552-6,-S N74LV573AZQNRR Base Product Number: SN74LV57 Product Status: Obsolete

Win Source Part Number: 1257285-SN74LV573AZQNR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LV
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-VFBGA
Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-29552-1,SN74LV573AZQNR,-296-29552-1,2156-SN74LV573AZQNR,296-29552-1,TEXTISSN74LV573AZQNR,296-29552-2,296-29552-6,-SN74LV573AZQNRR
Base Product Number: SN74LV57
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74LV573AZQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now
Logic - Latches - SN74LV573AZQNR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV573AZQNR
Logic - Latches SN74LV573AZQNR
IC OCT TRANSP LATCH D 3ST 20BGA

IC OCT TRANSP LATCH D 3ST 20BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LV573AZQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV573AZQNR
Integrated Circuits (ICs) - Logic - Latches SN74LV573AZQNR
IC D-TYPE TRANSP SGL 8:8 20BGA

IC D-TYPE TRANSP SGL 8:8 20BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV573AZQNR 296-29552-2-ND 1257285-SN74LV573AZQNR SN74LV573AZQNR SN74LV573AZQNR SN74LV573AZQNR
Product Name SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0200 mA
Propagation Delay 21 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
CD54HCT533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HCT533F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DBVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers