16-bit transparent D-type latches with 3-state outputs designed for bus applications, featuring a 48-lead SSOP package with a 300-mil pitch and an industrial temperature range of -40°C to +85°C. The device supports partial-power-down operation, has typical output skew less than 250 ps, and ESD protection exceeding 2000 V. It operates with a 5V ±10% supply voltage and offers a typical ground bounce of less than 1.0 V at 25°C. The outputs can sink up to 64 mA and source up to 32 mA. The part uses a flow-through pinout for simplified board layout and is fully specified for CMOS and TTL input compatibility.
16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | 74FCT16373ATPVCG4 |
| Product Name | CY74FCT16373T 16-Bit Transparent D-Type Latches with 3-State Outputs |
| Latch Type | D |
| Supply Voltage | 5V; 5 |
| Operating Current | 0.5000 mA |
| Propagation Delay | 5.2 ns |